Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001523R00JB14

Description
Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001523R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001523R00JB14
Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001523R00JB14
Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP001523R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP001523R00JB14-ND
Through Hole Resistors CP001523R00JB14-ND
23 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

23 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001523R00JB14 CP001523R00JB14-ND
Product Name Res Metal Oxide|Wirewound 23 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers