Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001522R00KB143

Description
Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001522R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001522R00KB143
Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001522R00KB143
Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001522R00KB143
Product Name Res Metal Oxide|Wirewound 22 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details