Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00151R000JB313

Description
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00151R000JB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00151R000JB313
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00151R000JB313
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00151R000JB313
Product Name Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details