Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00151R000JB14

Description
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00151R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00151R000JB14
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00151R000JB14
Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00151R000JB14
Product Name Res Metal Oxide|Wirewound 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details