Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001512R50KB14

Description
Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001512R50KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001512R50KB14
Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001512R50KB14
Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP001512R50KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP001512R50KB14-ND
Through Hole Resistors CP001512R50KB14-ND
12.5 Ohms ±10% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

12.5 Ohms ±10% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001512R50KB14 CP001512R50KB14-ND
Product Name Res Metal Oxide|Wirewound 12.5 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers