Vishay Precision Group Power Resistors - with Leads 15watts 10ohms 5% CP001510R00JB14

Description
Power Resistors - with Leads 15watts 10ohms 5%
Request a Quote
Description
Power Resistors - with Leads 15watts 10ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Resistors - with Leads 15watts 10ohms 5% - CP001510R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power Resistors - with Leads 15watts 10ohms 5%
CP001510R00JB14
Power Resistors - with Leads 15watts 10ohms 5% CP001510R00JB14
Power Resistors - with Leads 15watts 10ohms 5%

Power Resistors - with Leads 15watts 10ohms 5%

Supplier's Site
Wirewound Resistor, 10 Ohm, 15W, ±5%; Resistance Vishay - 43C2294 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 15W, ±5%; Resistance Vishay
43C2294
Wirewound Resistor, 10 Ohm, 15W, ±5%; Resistance Vishay 43C2294
WIREWOUND RESISTOR, 10 OHM, 15W, ±5%; Resistance:10ohm; Product Range:CP Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 15W, ±5%; Resistance:10ohm; Product Range:CP Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CP001510R00JB14 43C2294
Product Name Power Resistors - with Leads 15watts 10ohms 5% Wirewound Resistor, 10 Ohm, 15W, ±5%; Resistance Vishay
Category / Application Power Applications
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details