Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk CP0010R4700KB14

Description
Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0010R4700KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0010R4700KB14
Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk CP0010R4700KB14
Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010R4700KB14
Product Name Res Metal Oxide|Wirewound 470m Ohm 10% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers