Vishay Intertechnology, Inc. Through Hole Resistors CP0010R3300JB14

Description
330 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPB-.33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPB-.33-ND
Through Hole Resistors CPB-.33-ND
330 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

330 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
RES .33 OHM 5% 10W WIREWOUND AXL - CP0010R3300JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% 10W WIREWOUND AXL
CP0010R3300JB14
RES .33 OHM 5% 10W WIREWOUND AXL CP0010R3300JB14
RES .33ohm 5% 10W WIREWOUND AXL

RES .33ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPB-.33-ND CP0010R3300JB14
Product Name Through Hole Resistors RES .33 OHM 5% 10W WIREWOUND AXL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details