Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk CP0010R2200JB14

Description
Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0010R2200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0010R2200JB14
Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk CP0010R2200JB14
Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010R2200JB14
Product Name Res Metal Oxide|Wirewound 220m Ohm 5% 10W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details