Vishay Intertechnology, Inc. Wirewound Resistors - CP0010R1200KB14

Description
Wirewound Resistors - Through Hole 10watt .12ohms 10%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watt .12ohms 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CP0010R1200KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CP0010R1200KB14
Wirewound Resistors - CP0010R1200KB14
Wirewound Resistors - Through Hole 10watt .12ohms 10%

Wirewound Resistors - Through Hole 10watt .12ohms 10%

Supplier's Site
Through Hole Resistors - CP0010R1200KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0010R1200KB14-ND
Through Hole Resistors CP0010R1200KB14-ND
120 mOhms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

120 mOhms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0010R1200KB14 CP0010R1200KB14-ND
Product Name Wirewound Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers