Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00108R000JB14

Description
Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00108R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00108R000JB14
Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00108R000JB14
Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00108R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00108R000JB14-ND
Through Hole Resistors CP00108R000JB14-ND
8 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

8 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00108R000JB14 CP00108R000JB14-ND
Product Name Res Metal Oxide|Wirewound 8 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details