Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001082R00KB14

Description
Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001082R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001082R00KB14
Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001082R00KB14
Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001082R00KB14
Product Name Res Metal Oxide|Wirewound 82 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers