Vishay Intertechnology, Inc. RES 820 OHM 5% 10W WIREWOUND AXL CP0010820R0JE14

Description
RES 820ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 820ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 5% 10W WIREWOUND AXL - CP0010820R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 5% 10W WIREWOUND AXL
CP0010820R0JE14
RES 820 OHM 5% 10W WIREWOUND AXL CP0010820R0JE14
RES 820ohm 5% 10W WIREWOUND AXL

RES 820ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010820R0JE14
Product Name RES 820 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers