Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010820R0JB143

Description
Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0010820R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0010820R0JB143
Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010820R0JB143
Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010820R0JB143
Product Name Res Metal Oxide|Wirewound 820 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details