Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00107R500JB143

Description
Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00107R500JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00107R500JB143
Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00107R500JB143
Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00107R500JB143
Product Name Res Metal Oxide|Wirewound 7.5 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details