Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001075R00KB143

Description
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001075R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001075R00KB143
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001075R00KB143
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001075R00KB143
Product Name Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details