Vishay Intertechnology, Inc. RES 750 OHM 5% 10W WIREWOUND AXL CP0010750R0JB14

Description
RES 750ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 750ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 5% 10W WIREWOUND AXL - CP0010750R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5% 10W WIREWOUND AXL
CP0010750R0JB14
RES 750 OHM 5% 10W WIREWOUND AXL CP0010750R0JB14
RES 750ohm 5% 10W WIREWOUND AXL

RES 750ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010750R0JB14
Product Name RES 750 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers