Vishay Intertechnology, Inc. RES 6.2 OHM 5% 10W WIREWOUND AXL CP00106R200JB14

Description
RES 6.2ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 6.2ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 5% 10W WIREWOUND AXL - CP00106R200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 5% 10W WIREWOUND AXL
CP00106R200JB14
RES 6.2 OHM 5% 10W WIREWOUND AXL CP00106R200JB14
RES 6.2ohm 5% 10W WIREWOUND AXL

RES 6.2ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00106R200JB14
Product Name RES 6.2 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details