Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00106R000JB14

Description
Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00106R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00106R000JB14
Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00106R000JB14
Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00106R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00106R000JB14-ND
Through Hole Resistors CP00106R000JB14-ND
6 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

6 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00106R000JB14 CP00106R000JB14-ND
Product Name Res Metal Oxide|Wirewound 6 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details