Vishay Intertechnology, Inc. RES 68 OHM 5% 10W WIREWOUND AXL CP001068R00JE14

Description
RES 68ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 68ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 5% 10W WIREWOUND AXL - CP001068R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5% 10W WIREWOUND AXL
CP001068R00JE14
RES 68 OHM 5% 10W WIREWOUND AXL CP001068R00JE14
RES 68ohm 5% 10W WIREWOUND AXL

RES 68ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001068R00JE14
Product Name RES 68 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details