Vishay Intertechnology, Inc. RES 62 OHM 5% 10W WIREWOUND AXL CP001062R00JE14

Description
RES 62ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 62ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 5% 10W WIREWOUND AXL - CP001062R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 5% 10W WIREWOUND AXL
CP001062R00JE14
RES 62 OHM 5% 10W WIREWOUND AXL CP001062R00JE14
RES 62ohm 5% 10W WIREWOUND AXL

RES 62ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001062R00JE14
Product Name RES 62 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details