Vishay Intertechnology, Inc. RES 62 OHM 5% 10W WIREWOUND AXL CP001062R00JB14

Description
RES 62ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 62ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 5% 10W WIREWOUND AXL - CP001062R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 5% 10W WIREWOUND AXL
CP001062R00JB14
RES 62 OHM 5% 10W WIREWOUND AXL CP001062R00JB14
RES 62ohm 5% 10W WIREWOUND AXL

RES 62ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001062R00JB14
Product Name RES 62 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers