Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010620R0JB143

Description
Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0010620R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0010620R0JB143
Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010620R0JB143
Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010620R0JB143
Product Name Res Metal Oxide|Wirewound 620 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details