Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105R000KE14

Description
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00105R000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00105R000KE14
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105R000KE14
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00105R000KE14
Product Name Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers