Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105K000KE14

Description
Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00105K000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00105K000KE14
Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105K000KE14
Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00105K000KE14
Product Name Res Wirewound|Metal Oxide 5K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers