Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105K000JB143

Description
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00105K000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00105K000JB143
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105K000JB143
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00105K000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00105K000JB143-ND
Through Hole Resistors CP00105K000JB143-ND
5 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

5 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00105K000JB143 CP00105K000JB143-ND
Product Name Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details