Vishay Precision Group CP001050R00JE14 CP001050R00JE14

Description
CP001050R00JE14
Request a Quote
Description
CP001050R00JE14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CP001050R00JE14 - CP001050R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
CP001050R00JE14
CP001050R00JE14
CP001050R00JE14 CP001050R00JE14
CP001050R00JE14

CP001050R00JE14

Supplier's Site
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Vishay - 65K2415 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Vishay
65K2415
Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Vishay 65K2415
WIREWOUND RESISTOR, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CP001050R00JE14 65K2415
Product Name CP001050R00JE14 Wirewound Resistor, 50 Ohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details