Vishay Intertechnology, Inc. RES 4.0 OHM 5% 10W WIREWOUND AXL CP00104R000JE14

Description
RES 4.0ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 4.0ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.0 OHM 5% 10W WIREWOUND AXL - CP00104R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 5% 10W WIREWOUND AXL
CP00104R000JE14
RES 4.0 OHM 5% 10W WIREWOUND AXL CP00104R000JE14
RES 4.0ohm 5% 10W WIREWOUND AXL

RES 4.0ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00104R000JE14
Product Name RES 4.0 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers