Vishay Intertechnology, Inc. RES 470 OHM 5% 10W WIREWOUND AXL CP0010470R0JE14

Description
RES 470ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 470ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 5% 10W WIREWOUND AXL - CP0010470R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 5% 10W WIREWOUND AXL
CP0010470R0JE14
RES 470 OHM 5% 10W WIREWOUND AXL CP0010470R0JE14
RES 470ohm 5% 10W WIREWOUND AXL

RES 470ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010470R0JE14
Product Name RES 470 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers