Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001040K00JB14

Description
Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001040K00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001040K00JB14
Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001040K00JB14
Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001040K00JB14
Product Name Res Metal Oxide|Wirewound 40K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers