Vishay Intertechnology, Inc. RES 400 OHM 5% 10W WIREWOUND AXL CP0010400R0JE14

Description
RES 400ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 400ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 5% 10W WIREWOUND AXL - CP0010400R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 5% 10W WIREWOUND AXL
CP0010400R0JE14
RES 400 OHM 5% 10W WIREWOUND AXL CP0010400R0JE14
RES 400ohm 5% 10W WIREWOUND AXL

RES 400ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010400R0JE14
Product Name RES 400 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details