Vishay Intertechnology, Inc. RES 3.9K OHM 5%10W MET OXIDE AXL CP00103K900JE14

Description
RES 3.9Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 3.9Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 5%10W MET OXIDE AXL - CP00103K900JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5%10W MET OXIDE AXL
CP00103K900JE14
RES 3.9K OHM 5%10W MET OXIDE AXL CP00103K900JE14
RES 3.9Kohm 5%10W MET OXIDE AXL

RES 3.9Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00103K900JE14
Product Name RES 3.9K OHM 5%10W MET OXIDE AXL
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details