Vishay Intertechnology, Inc. RES 3.9K OHM 5%10W MET OXIDE AXL CP00103K900JB14

Description
RES 3.9Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 3.9Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 5%10W MET OXIDE AXL - CP00103K900JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5%10W MET OXIDE AXL
CP00103K900JB14
RES 3.9K OHM 5%10W MET OXIDE AXL CP00103K900JB14
RES 3.9Kohm 5%10W MET OXIDE AXL

RES 3.9Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00103K900JB14
Product Name RES 3.9K OHM 5%10W MET OXIDE AXL
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers