Vishay Intertechnology, Inc. RES 3.3K OHM 5%10W MET OXIDE AXL CP00103K300JB14

Description
RES 3.3Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 3.3Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 5%10W MET OXIDE AXL - CP00103K300JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 5%10W MET OXIDE AXL
CP00103K300JB14
RES 3.3K OHM 5%10W MET OXIDE AXL CP00103K300JB14
RES 3.3Kohm 5%10W MET OXIDE AXL

RES 3.3Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00103K300JB14
Product Name RES 3.3K OHM 5%10W MET OXIDE AXL
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details