Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00103K000KB14

Description
Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00103K000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00103K000KB14
Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00103K000KB14
Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00103K000KB14
Product Name Res Wirewound|Metal Oxide 3K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details