Vishay Intertechnology, Inc. RES 360 OHM 5% 10W WIREWOUND AXL CP0010360R0JE14

Description
RES 360ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 360ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 5% 10W WIREWOUND AXL - CP0010360R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 5% 10W WIREWOUND AXL
CP0010360R0JE14
RES 360 OHM 5% 10W WIREWOUND AXL CP0010360R0JE14
RES 360ohm 5% 10W WIREWOUND AXL

RES 360ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010360R0JE14
Product Name RES 360 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details