Vishay Intertechnology, Inc. RES 33 OHM 5% 10W WIREWOUND AXL CP001033R00JE143

Description
RES 33ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 33ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 5% 10W WIREWOUND AXL - CP001033R00JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 5% 10W WIREWOUND AXL
CP001033R00JE143
RES 33 OHM 5% 10W WIREWOUND AXL CP001033R00JE143
RES 33ohm 5% 10W WIREWOUND AXL

RES 33ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CP001033R00JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP001033R00JE143-ND
Through Hole Resistors CP001033R00JE143-ND
33 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

33 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001033R00JE143 CP001033R00JE143-ND
Product Name RES 33 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details