Vishay Intertechnology, Inc. RES 33 OHM 5% 10W WIREWOUND AXL CP001033R00JB14

Description
RES 33ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 33ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 5% 10W WIREWOUND AXL - CP001033R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 5% 10W WIREWOUND AXL
CP001033R00JB14
RES 33 OHM 5% 10W WIREWOUND AXL CP001033R00JB14
RES 33ohm 5% 10W WIREWOUND AXL

RES 33ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001033R00JB14
Product Name RES 33 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details