Vishay Intertechnology, Inc. RES 300 OHM 5% 10W WIREWOUND AXL CP0010300R0JE14

Description
RES 300ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 300ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% 10W WIREWOUND AXL - CP0010300R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% 10W WIREWOUND AXL
CP0010300R0JE14
RES 300 OHM 5% 10W WIREWOUND AXL CP0010300R0JE14
RES 300ohm 5% 10W WIREWOUND AXL

RES 300ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CP0010300R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0010300R0JE14-ND
Through Hole Resistors CP0010300R0JE14-ND
300 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

300 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0010300R0JE14 CP0010300R0JE14-ND
Product Name RES 300 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details