Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010300R0JB143

Description
Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0010300R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0010300R0JB143
Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010300R0JB143
Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010300R0JB143
Product Name Res Metal Oxide|Wirewound 300 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details