Vishay Intertechnology, Inc. RES 2.7 OHM 5% 10W WIREWOUND AXL CP00102R700JB14

Description
RES 2.7ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 2.7ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 5% 10W WIREWOUND AXL - CP00102R700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 5% 10W WIREWOUND AXL
CP00102R700JB14
RES 2.7 OHM 5% 10W WIREWOUND AXL CP00102R700JB14
RES 2.7ohm 5% 10W WIREWOUND AXL

RES 2.7ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00102R700JB14
Product Name RES 2.7 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details