Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001027R00KB31

Description
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001027R00KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001027R00KB31
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001027R00KB31
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001027R00KB31
Product Name Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details