Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001027R00KB14

Description
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001027R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001027R00KB14
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001027R00KB14
Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001027R00KB14
Product Name Res Metal Oxide|Wirewound 27 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A27RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details