Vishay Intertechnology, Inc. RES 27 OHM 5% 10W WIREWOUND AXL CP001027R00JE14

Description
RES 27ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 27ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 5% 10W WIREWOUND AXL - CP001027R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 5% 10W WIREWOUND AXL
CP001027R00JE14
RES 27 OHM 5% 10W WIREWOUND AXL CP001027R00JE14
RES 27ohm 5% 10W WIREWOUND AXL

RES 27ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CP001027R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP001027R00JE14-ND
Through Hole Resistors CP001027R00JE14-ND
27 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

27 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001027R00JE14 CP001027R00JE14-ND
Product Name RES 27 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers