Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001025K00JB14

Description
Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001025K00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001025K00JB14
Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001025K00JB14
Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001025K00JB14
Product Name Res Metal Oxide|Wirewound 25K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details