Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010250R0JB14

Description
Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0010250R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0010250R0JB14
Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010250R0JB14
Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010250R0JB14
Product Name Res Metal Oxide|Wirewound 250 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details