Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001024R00KB14

Description
Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001024R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001024R00KB14
Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001024R00KB14
Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001024R00KB14
Product Name Res Metal Oxide|Wirewound 24 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details