Vishay Intertechnology, Inc. RES 24 OHM 5% 10W WIREWOUND AXL CP001024R00JB14

Description
RES 24ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 24ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 5% 10W WIREWOUND AXL - CP001024R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 5% 10W WIREWOUND AXL
CP001024R00JB14
RES 24 OHM 5% 10W WIREWOUND AXL CP001024R00JB14
RES 24ohm 5% 10W WIREWOUND AXL

RES 24ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001024R00JB14
Product Name RES 24 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details