Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack CP001020R00KJ01

Description
Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack
Request a Quote
Description
Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack - CP001020R00KJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack
CP001020R00KJ01
Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack CP001020R00KJ01
Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack

Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001020R00KJ01
Product Name Res Metal Oxide|Wirewound 20 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Skin Pack
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details