Vishay Intertechnology, Inc. RES 20 OHM 5% 10W WIREWOUND AXL CP001020R00JE14

Description
RES 20ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 20ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 5% 10W WIREWOUND AXL - CP001020R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5% 10W WIREWOUND AXL
CP001020R00JE14
RES 20 OHM 5% 10W WIREWOUND AXL CP001020R00JE14
RES 20ohm 5% 10W WIREWOUND AXL

RES 20ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPRB-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRB-20-ND
Through Hole Resistors CPRB-20-ND
20 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

20 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001020R00JE14 CPRB-20-ND
Product Name RES 20 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers